RF ANT 2.4GHZ/5.5GHZ FLAT PATCH Product overview: ANTX100P001B24553 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX100P001B2455
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 4.6dBi, 3.9dBi U.FL (UMCC), IPEX MHF1 Adhesive
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Flat Patch RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 4.6dBi, 3.9dBi U.FL (UMCC), IPEX MHF1 Adhesive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-ANTX100P001B24553 | 311-1551-ND | ANTX100P001B24553 |
| Product Name | 2.4GHZ 5.5GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ | Bluetooth, WLAN, Zigbee™ |
| Primary Frequency Range | 2400.0 to 5875.0 MHz | 2400.0 to 5500.0 MHz | |
| Technology Type | Flat Patch | Patch | Patch; Flat Patch |
| Gain | 3.9 to 4.6 dB |