Pulse Electronics Corporation RF Antennas ANTX100ETHAB24553

Description
ANT 2.4GHZ 5GHZ WHIP SWIVEL
Request a Quote Datasheet
Description
ANT 2.4GHZ 5GHZ WHIP SWIVEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-ANTX100ETHAB24553-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4GHZ 5GHZ WHIP SWIVEL

ANT 2.4GHZ 5GHZ WHIP SWIVEL

Buy Now Datasheet
2500MHz 5850MHz Rf Antenna - 875-ANTX100ETHAB24553 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2500MHz 5850MHz Rf Antenna
875-ANTX100ETHAB24553
2500MHz 5850MHz Rf Antenna 875-ANTX100ETHAB24553
Antenna External 3dBi Gain 2500MHz/5850MHz Bulk Product overview: ANTX100ETHAB24553 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, 5850MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz, 5850MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX100ETHAB2455 3 can be used for catalog matching and distributor lookup.

Antenna External 3dBi Gain 2500MHz/5850MHz Bulk Product overview: ANTX100ETHAB24553 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2500MHz, 5850MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2500MHz, 5850MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANTX100ETHAB24553 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number 553-ANTX100ETHAB24553-ND 875-ANTX100ETHAB24553
Product Name RF Antennas 2500MHz 5850MHz Rf Antenna
Applications General Purpose RF Testing
Primary Frequency Range 2450.0 to 5500.0 MHz
Gain 2 to 3 dB
VSWR 2 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Multi-Band Antennas - 2058715 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 700.0 to ? MHz
View Details
4G LTE 14dBi MIMO Outdoor Patch Panel With RG58 White (L-10CM) Cable + N Female St. Connector - ET-LT14MOP-2WL10C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 14 dB
View Details