Pulse Electronics Corporation Rf Antenna ANT8010LL05R1575A

Description
ANTENNA CHIP GPS Product overview: ANT8010LL05R1575A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT8010LL05R1575 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA CHIP GPS Product overview: ANT8010LL05R1575A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT8010LL05R1575 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANTENNA CHIP GPS Product overview: ANT8010LL05R1575A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT8010LL05R1575 A can be used for catalog matching and distributor lookup.

ANTENNA CHIP GPS Product overview: ANT8010LL05R1575A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT8010LL05R1575A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-ANT8010LL05R1575ATR-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz GPS Chip RF Antenna 0.67dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 0.67dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-ANT8010LL05R1575ACT-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA CHIP GPS

ANTENNA CHIP GPS

Buy Now Datasheet
RF Antennas - 553-ANT8010LL05R1575ADKR-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA CHIP GPS

ANTENNA CHIP GPS

Buy Now Datasheet
RF Antennas - ANT8010LL05R1575A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS Chip RF Antenna 0.67dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 0.67dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ANT8010LL05R1575A 553-ANT8010LL05R1575ATR-ND ANT8010LL05R1575A
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing GPS; GPS GPS
Technology Type Chip Chip
Primary Frequency Range 1575.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118439-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, ZigBee, WLAN, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details