Pulse Electronics Corporation 1.6GHZ Rf Antenna ANT8010JLC1B1516A

Description
ANTENNA PATCH 1.6GHZ GPS/GLO Product overview: ANT8010JLC1B1516A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT8010JLC1B1516 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA PATCH 1.6GHZ GPS/GLO Product overview: ANT8010JLC1B1516A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT8010JLC1B1516 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6GHZ Rf Antenna - 875-ANT8010JLC1B1516A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.6GHZ Rf Antenna
875-ANT8010JLC1B1516A
1.6GHZ Rf Antenna 875-ANT8010JLC1B1516A
ANTENNA PATCH 1.6GHZ GPS/GLO Product overview: ANT8010JLC1B1516A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT8010JLC1B1516 A can be used for catalog matching and distributor lookup.

ANTENNA PATCH 1.6GHZ GPS/GLO Product overview: ANT8010JLC1B1516A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT8010JLC1B1516A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-ANT8010JLC1B1516A-ND - DigiKey
Thief River Falls, MN, United States
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 3.62dBi, 3.71dBi IPEX

1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 3.62dBi, 3.71dBi IPEX

Buy Now Datasheet
RF Antennas - ANT8010JLC1B1516A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 3.62dBi, 3.71dBi IPEX

1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 3.62dBi, 3.71dBi IPEX

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ANT8010JLC1B1516A 553-ANT8010JLC1B1516A-ND ANT8010JLC1B1516A
Product Name 1.6GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing GPS; GLONASS, GPS GLONASS, GPS
Technology Type Ceramic Patch Patch Patch; Ceramic Patch
Primary Frequency Range 1575.0 to 1602.0 MHz
Gain 3.62 to 3.71 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details