Pulse Electronics Corporation RF Antennas ANT7020LL05R0870A

Description
870MHz ISM Chip RF Antenna 1.83dBi Solder Surface Mount
Request a Quote Datasheet
Description
870MHz ISM Chip RF Antenna 1.83dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-4605-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4605-6-ND
RF Antennas 311-4605-6-ND
870MHz ISM Chip RF Antenna 1.83dBi Solder Surface Mount

870MHz ISM Chip RF Antenna 1.83dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4605-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4605-1-ND
RF Antennas 311-4605-1-ND
870MHz ISM Chip RF Antenna 1.83dBi Solder Surface Mount

870MHz ISM Chip RF Antenna 1.83dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4605-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4605-2-ND
RF Antennas 311-4605-2-ND
870MHz ISM Chip RF Antenna 1.83dBi Solder Surface Mount

870MHz ISM Chip RF Antenna 1.83dBi Solder Surface Mount

Buy Now Datasheet
SMD 870MHZ Rf Antenna - 875-ANT7020LL05R0870A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 870MHZ Rf Antenna
875-ANT7020LL05R0870A
SMD 870MHZ Rf Antenna 875-ANT7020LL05R0870A
RF ANT 870MHZ CHIP SOLDER SMD Product overview: ANT7020LL05R0870A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT7020LL05R0870 A can be used for catalog matching and distributor lookup.

RF ANT 870MHZ CHIP SOLDER SMD Product overview: ANT7020LL05R0870A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT7020LL05R0870A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT7020LL05R0870A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
870MHz ISM Chip RF Antenna 1.83dBi Solder Surface Mount

870MHz ISM Chip RF Antenna 1.83dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 311-4605-6-ND 875-ANT7020LL05R0870A ANT7020LL05R0870A
Product Name RF Antennas SMD 870MHZ Rf Antenna RF Antennas
Applications ISM RF Testing ISM
Primary Frequency Range 870.0 MHz
Gain 1.83 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-7 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details