RF ANT 1.575GHZ CHIP SOLDER SMD Product overview: ANT6230LL01R1575A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT6230LL01R1575
1.575GHz GPS Chip RF Antenna 1.548GHz ~ 1.602GHz 2.52dBi Solder Surface Mount
1.575GHz GPS Chip RF Antenna 1.548GHz ~ 1.602GHz 2.52dBi Solder Surface Mount
1.575GHz GPS Chip RF Antenna 1.548GHz ~ 1.602GHz 2.52dBi Solder Surface Mount
1.575GHz GPS Chip RF Antenna 1.548GHz ~ 1.602GHz 2.52dBi Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 875-ANT6230LL01R1575A | 311-1548-6-ND | ANT6230LL01R1575A |
| Product Name | SMD 1.575GHZ Rf Antenna | RF Antennas | RF Antennas |
| Applications | RF Testing | GPS; GPS | GPS |
| Primary Frequency Range | 1548.0 to 1602.0 MHz | 1575.0 MHz | |
| Technology Type | Chip | Chip |