Pulse Electronics Corporation RF Antennas ANT5320LL45R2400A

Description
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.22dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.22dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-ANT5320LL45R2400ADKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.22dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.22dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-ANT5320LL45R2400ACT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.22dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.22dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-ANT5320LL45R2400ATR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.22dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.22dBi Solder Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
RF Antennas - ANT5320LL45R2400A
ANT5320LL45R2400A
RF Antennas - ANT5320LL45R2400A ANT5320LL45R2400A
Manufacturer: PulseLarsen Antennas Win Source Part Number: 861006-ANT5320LL45R2 400A Series: 5320 Features: 2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.22dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 10 Weeks Other Part Number: 1837-ANT5320LL45R240 0ATR, 1837-ANT5320LL45R240 0ADKR, 1837-ANT5320LL45R240 0ACT

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 861006-ANT5320LL45R2400A
Series: 5320
Features: 2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.22dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 10 Weeks
Other Part Number: 1837-ANT5320LL45R2400ATR, 1837-ANT5320LL45R2400ADKR, 1837-ANT5320LL45R2400ACT

Buy Now
ANTENNA CHIP 2.4G HELIX Product overview: ANT5320LL45R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT5320LL45R2400 A can be used for catalog matching and distributor lookup.

ANTENNA CHIP 2.4G HELIX Product overview: ANT5320LL45R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT5320LL45R2400A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
5320 2.4G Ceramic Helix Chip Antenna Pulse Electronics - 62AK3685 - Newark, An Avnet Company
Chicago, IL, United States
5320 2.4G Ceramic Helix Chip Antenna Pulse Electronics
62AK3685
5320 2.4G Ceramic Helix Chip Antenna Pulse Electronics 62AK3685
5320 2.4G CERAMIC HELIX CHIP ANTENNA

5320 2.4G CERAMIC HELIX CHIP ANTENNA

Supplier's Site
ANT5320LL45R2400A

ANT5320LL45R2400A

Supplier's Site
RF Antennas - ANT5320LL45R2400A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.22dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.22dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 553-ANT5320LL45R2400ADKR-ND ANT5320LL45R2400A 875-ANT5320LL45R2400A 62AK3685 ANT5320LL45R2400A ANT5320LL45R2400A
Product Name RF Antennas RF Antennas - ANT5320LL45R2400A Rf Antenna 5320 2.4G Ceramic Helix Chip Antenna Pulse Electronics Others RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™ RF Testing Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz 2400.0 to 2500.0 MHz
Gain 5.22 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details