PULSE ELECTRONICS CORPORATION
ANT5320LL45R2400A -- RF ANTENNAS
Pulse Electronics Corporation
RF Antennas
ANT5320LL45R2400A
Description
ANTENNA CHIP 2.4G HELIX
Description
ANTENNA CHIP 2.4G HELIX
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
ANT5320LL45R2400A |
|
Product Name
|
RF Antennas |
|
Operating Frequency
|
2400 to 2500 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
IR-UWB
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
Technology
802.11a/n
Supply Voltage
Other; 3V ~ 5.5V
Package Type
20-VFQFN Exposed Pad
View Details