Pulse Electronics Corporation RF Antennas - ANT5320LL24R2455A ANT5320LL24R2455A

Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 861005-ANT5320LL24R2 455A Features: 2.4GHz, 5GHz WLAN Chip RF Antenna 2.39GHz ~ 2.51GHz, 4.55GHz ~ 5.45GHz 2.17dBi, 3.51dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: CAN4311753242522K, 311-1547-6, 311-1547-1, 311-1547-2
Request a Quote
Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 861005-ANT5320LL24R2 455A Features: 2.4GHz, 5GHz WLAN Chip RF Antenna 2.39GHz ~ 2.51GHz, 4.55GHz ~ 5.45GHz 2.17dBi, 3.51dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: CAN4311753242522K, 311-1547-6, 311-1547-1, 311-1547-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ANT5320LL24R2455A is a chip antenna designed for dual-band operation at 2.4 GHz and 5 GHz, suitable for WLAN and ISM band applications. It features an omni-directional radiation pattern and is compact, measuring 5.30 x 2.00 x 1.15 mm. The antenna is compatible with tape and reel automatic mounting and supports reflow soldering processes, making it suitable for automated assembly. Electrical specifications include a return loss of 10 dB minimum, with typical peak gains of 2.17 dBi at 2.4 GHz and 3.51 dBi at 5 GHz. It operates with a 50 Ω impedance and can handle a maximum power of 1 W. The operating temperature range is from -40 to 105 °C, and the antenna is RoHS compliant, ensuring it meets environmental standards. The termination is leadless and environmentally friendly, with resistance to soldering heats of up to 260 °C for 10 seconds. This product is ideal for engineers looking for a reliable and compact antenna solution for wireless communication projects.

Datasheet Summary
Powered by GS/AI

The ANT5320LL24R2455A is a chip antenna designed for dual-band operation at 2.4 GHz and 5 GHz, suitable for WLAN and ISM band applications. It features an omni-directional radiation pattern and is compact, measuring 5.30 x 2.00 x 1.15 mm. The antenna is compatible with tape and reel automatic mounting and supports reflow soldering processes, making it suitable for automated assembly. Electrical specifications include a return loss of 10 dB minimum, with typical peak gains of 2.17 dBi at 2.4 GHz and 3.51 dBi at 5 GHz. It operates with a 50 Ω impedance and can handle a maximum power of 1 W. The operating temperature range is from -40 to 105 °C, and the antenna is RoHS compliant, ensuring it meets environmental standards. The termination is leadless and environmentally friendly, with resistance to soldering heats of up to 260 °C for 10 seconds. This product is ideal for engineers looking for a reliable and compact antenna solution for wireless communication projects.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - ANT5320LL24R2455A
ANT5320LL24R2455A
RF Antennas - ANT5320LL24R2455A ANT5320LL24R2455A
Manufacturer: PulseLarsen Antennas Win Source Part Number: 861005-ANT5320LL24R2 455A Features: 2.4GHz, 5GHz WLAN Chip RF Antenna 2.39GHz ~ 2.51GHz, 4.55GHz ~ 5.45GHz 2.17dBi, 3.51dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: CAN4311753242522K, 311-1547-6, 311-1547-1, 311-1547-2

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 861005-ANT5320LL24R2455A
Features: 2.4GHz, 5GHz WLAN Chip RF Antenna 2.39GHz ~ 2.51GHz, 4.55GHz ~ 5.45GHz 2.17dBi, 3.51dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Other Part Number: CAN4311753242522K, 311-1547-6, 311-1547-1, 311-1547-2

Buy Now Datasheet
RF Antennas - 311-1547-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1547-1-ND
RF Antennas 311-1547-1-ND
2.4GHz, 5GHz WLAN Chip RF Antenna 2.39GHz ~ 2.51GHz, 4.55GHz ~ 5.45GHz 2.17dBi, 3.51dBi Solder Surface Mount

2.4GHz, 5GHz WLAN Chip RF Antenna 2.39GHz ~ 2.51GHz, 4.55GHz ~ 5.45GHz 2.17dBi, 3.51dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-1547-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1547-6-ND
RF Antennas 311-1547-6-ND
2.4GHz, 5GHz WLAN Chip RF Antenna 2.39GHz ~ 2.51GHz, 4.55GHz ~ 5.45GHz 2.17dBi, 3.51dBi Solder Surface Mount

2.4GHz, 5GHz WLAN Chip RF Antenna 2.39GHz ~ 2.51GHz, 4.55GHz ~ 5.45GHz 2.17dBi, 3.51dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-1547-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1547-2-ND
RF Antennas 311-1547-2-ND
2.4GHz, 5GHz WLAN Chip RF Antenna 2.39GHz ~ 2.51GHz, 4.55GHz ~ 5.45GHz 2.17dBi, 3.51dBi Solder Surface Mount

2.4GHz, 5GHz WLAN Chip RF Antenna 2.39GHz ~ 2.51GHz, 4.55GHz ~ 5.45GHz 2.17dBi, 3.51dBi Solder Surface Mount

Buy Now Datasheet
SMD 2.4GHZ 5GHZ Rf Antenna - 875-ANT5320LL24R2455A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4GHZ 5GHZ Rf Antenna
875-ANT5320LL24R2455A
SMD 2.4GHZ 5GHZ Rf Antenna 875-ANT5320LL24R2455A
RF ANT 2.4GHZ/5GHZ CHIP SLDR SMD Product overview: ANT5320LL24R2455A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ, 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT5320LL24R2455 A can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ/5GHZ CHIP SLDR SMD Product overview: ANT5320LL24R2455A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ, 5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ, 5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT5320LL24R2455A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT5320LL24R2455A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz, 5GHz WLAN Chip RF Antenna 2.39GHz ~ 2.51GHz, 4.55GHz ~ 5.45GHz 2.17dBi, 3.51dBi Solder Surface Mount

2.4GHz, 5GHz WLAN Chip RF Antenna 2.39GHz ~ 2.51GHz, 4.55GHz ~ 5.45GHz 2.17dBi, 3.51dBi Solder Surface Mount

Buy Now Datasheet
Chip Antenna, 5Ghz, Linear, 5320; Center Frequency Pulse Electronics - 50AK8235 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 5Ghz, Linear, 5320; Center Frequency Pulse Electronics
50AK8235
Chip Antenna, 5Ghz, Linear, 5320; Center Frequency Pulse Electronics 50AK8235
CHIP ANTENNA, 5GHZ, LINEAR, 5320; Center Frequency:5GHz; Antenna Case Size:5320; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 5GHZ, LINEAR, 5320; Center Frequency:5GHz; Antenna Case Size:5320; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Antenna, 5Ghz, Linear, 5320; Center Frequency Pulse Electronics - 50AK8234 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 5Ghz, Linear, 5320; Center Frequency Pulse Electronics
50AK8234
Chip Antenna, 5Ghz, Linear, 5320; Center Frequency Pulse Electronics 50AK8234
CHIP ANTENNA, 5GHZ, LINEAR, 5320; Center Frequency:5GHz; Antenna Case Size:5320; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 5GHZ, LINEAR, 5320; Center Frequency:5GHz; Antenna Case Size:5320; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
ANT5320LL24R2455A

ANT5320LL24R2455A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number ANT5320LL24R2455A 311-1547-1-ND 875-ANT5320LL24R2455A ANT5320LL24R2455A 50AK8235 ANT5320LL24R2455A
Product Name RF Antennas - ANT5320LL24R2455A RF Antennas SMD 2.4GHZ 5GHZ Rf Antenna RF Antennas Chip Antenna, 5Ghz, Linear, 5320; Center Frequency Pulse Electronics Others
Applications Modem or Wireless Network; WLAN RF Testing WLAN
Primary Frequency Range 2400.0 to 5000.0 MHz 2390.0 to 5450.0 MHz
Gain 2.17 to 3.51 dB
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 10dBi Spring Magnetic Antenna With RG174 Cable (L-2Mtr) + SMA Male St. Connector - ET-GS10M-1L2-SMS-S5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 10 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details