Pulse Electronics Corporation RF Antennas - ANT5320LL24R2400A ANT5320LL24R2400A

Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 861004-ANT5320LL24R2 400A Features: 2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.78dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: 311-1546-6, CAN4311753242452K, 311-1546-2, 311-1546-1
Request a Quote Datasheet
Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 861004-ANT5320LL24R2 400A Features: 2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.78dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: 311-1546-6, CAN4311753242452K, 311-1546-2, 311-1546-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - ANT5320LL24R2400A
ANT5320LL24R2400A
RF Antennas - ANT5320LL24R2400A ANT5320LL24R2400A
Manufacturer: PulseLarsen Antennas Win Source Part Number: 861004-ANT5320LL24R2 400A Features: 2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.78dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: 311-1546-6, CAN4311753242452K, 311-1546-2, 311-1546-1

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 861004-ANT5320LL24R2400A
Features: 2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.78dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Other Part Number: 311-1546-6, CAN4311753242452K, 311-1546-2, 311-1546-1

Buy Now Datasheet
RF Antennas - 553-ANT5320LL24R2400ATR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.78dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.78dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 553-ANT5320LL24R2400ACT-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.78dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.78dBi Solder Surface Mount

Buy Now Datasheet
SMD 2.4GHZ Rf Antenna - 875-ANT5320LL24R2400A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4GHZ Rf Antenna
875-ANT5320LL24R2400A
SMD 2.4GHZ Rf Antenna 875-ANT5320LL24R2400A
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT5320LL24R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT5320LL24R2400 A can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT5320LL24R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT5320LL24R2400A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT5320LL24R2400A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.78dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.78dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT5320LL24R2400A 553-ANT5320LL24R2400ATR-ND 875-ANT5320LL24R2400A ANT5320LL24R2400A
Product Name RF Antennas - ANT5320LL24R2400A RF Antennas SMD 2.4GHZ Rf Antenna RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz 2408.0 to 2492.0 MHz
Gain 2.78 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details