Pulse Electronics Corporation RF Antennas ANT5320LL07R1524A

Description
1.575GHz, 2.45GHz Bluetooth, GPS, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.04dBi, 2.47dBi Solder Surface Mount
Description
1.575GHz, 2.45GHz Bluetooth, GPS, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.04dBi, 2.47dBi Solder Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT5320LL07R1524A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz, 2.45GHz Bluetooth, GPS, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.04dBi, 2.47dBi Solder Surface Mount

1.575GHz, 2.45GHz Bluetooth, GPS, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.04dBi, 2.47dBi Solder Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT5320LL07R1524A
Product Name RF Antennas
Applications Bluetooth, GPS, ISM, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details