Pulse Electronics Corporation RF Antennas ANT4005B000RWHEXS

Description
829MHz, 2.2GHz General Purpose Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3.2dBi, 4dBi Solder Surface Mount
Request a Quote Datasheet
Description
829MHz, 2.2GHz General Purpose Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3.2dBi, 4dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-4603-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4603-1-ND
RF Antennas 311-4603-1-ND
829MHz, 2.2GHz General Purpose Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3.2dBi, 4dBi Solder Surface Mount

829MHz, 2.2GHz General Purpose Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3.2dBi, 4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4603-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4603-2-ND
RF Antennas 311-4603-2-ND
829MHz, 2.2GHz General Purpose Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3.2dBi, 4dBi Solder Surface Mount

829MHz, 2.2GHz General Purpose Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3.2dBi, 4dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4603-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4603-6-ND
RF Antennas 311-4603-6-ND
829MHz, 2.2GHz General Purpose Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3.2dBi, 4dBi Solder Surface Mount

829MHz, 2.2GHz General Purpose Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3.2dBi, 4dBi Solder Surface Mount

Buy Now Datasheet
829MHZ 2.2GHZ Rf Antenna - 875-ANT4005B000RWHEXS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
829MHZ 2.2GHZ Rf Antenna
875-ANT4005B000RWHEXS
829MHZ 2.2GHZ Rf Antenna 875-ANT4005B000RWHEXS
RF ANT 829MHZ/2.2GHZ CHIP SLD Product overview: ANT4005B000RWHEXS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT4005B000RWHEX S can be used for catalog matching and distributor lookup.

RF ANT 829MHZ/2.2GHZ CHIP SLD Product overview: ANT4005B000RWHEXS from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ, 2.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 829MHZ, 2.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT4005B000RWHEXS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT4005B000RWHEXS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 2.2GHz General Purpose Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3.2dBi, 4dBi Solder Surface Mount

829MHz, 2.2GHz General Purpose Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz 3.2dBi, 4dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 311-4603-1-ND 875-ANT4005B000RWHEXS ANT4005B000RWHEXS
Product Name RF Antennas 829MHZ 2.2GHZ Rf Antenna RF Antennas
Applications General Purpose RF Testing General Purpose
Primary Frequency Range 829.0 to 2200.0 MHz 698.0 to 2690.0 MHz
Gain 3.2 to 4 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-916-JJB-ST - TE Connectivity
Specs
Applications LoRaWAN, LPWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details