Pulse Electronics Corporation RF Antennas ANT3505B002TWPENS

Description
892MHz, 1.9GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.91dBi Solder Surface Mount
Request a Quote Datasheet
Description
892MHz, 1.9GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.91dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-4602-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4602-ND
RF Antennas 311-4602-ND
892MHz, 1.9GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.91dBi Solder Surface Mount

892MHz, 1.9GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.91dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ANT3505B002TWPENS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
892MHz, 1.9GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.91dBi Solder Surface Mount

892MHz, 1.9GHz GSM Chip RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.91dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 311-4602-ND ANT3505B002TWPENS
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM GSM
Primary Frequency Range 892.0 to 1900.0 MHz
Gain 2.91 dB
VSWR 2.5 to 3.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers