Pulse Electronics Corporation RF Antennas ANT3505B000TWPENA

Description
892MHz, 1.94GHz WLAN Ceramic Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.91dBi Solder Surface Mount
Description
892MHz, 1.94GHz WLAN Ceramic Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.91dBi Solder Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT3505B000TWPENA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
892MHz, 1.94GHz WLAN Ceramic Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.91dBi Solder Surface Mount

892MHz, 1.94GHz WLAN Ceramic Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz 2.91dBi Solder Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT3505B000TWPENA
Product Name RF Antennas
Applications WLAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details