Pulse Electronics Corporation RF Antennas ANT3216LL11R2460A

Description
RF Antenna
Request a Quote Datasheet
Description
RF Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-ANT3216LL11R2460ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - 553-ANT3216LL11R2460ACT-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4/6GHZ WIFI 6 2.4G/5-7G)

ANT 2.4/6GHZ WIFI 6 2.4G/5-7G)

Buy Now Datasheet
RF Antennas - 553-ANT3216LL11R2460ADKR-ND - DigiKey
Thief River Falls, MN, United States
ANT 2.4/6GHZ WIFI 6 2.4G/5-7G)

ANT 2.4/6GHZ WIFI 6 2.4G/5-7G)

Buy Now Datasheet
6GHZ Rf Antenna - 875-ANT3216LL11R2460A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6GHZ Rf Antenna
875-ANT3216LL11R2460A
6GHZ Rf Antenna 875-ANT3216LL11R2460A
ANT 2.4/6GHZ WIFI 6 2.4G/5-7G) Product overview: ANT3216LL11R2460A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216LL11R2460 A can be used for catalog matching and distributor lookup.

ANT 2.4/6GHZ WIFI 6 2.4G/5-7G) Product overview: ANT3216LL11R2460A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216LL11R2460A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT3216LL11R2460A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-ANT3216LL11R2460ATR-ND 875-ANT3216LL11R2460A ANT3216LL11R2460A
Product Name RF Antennas 6GHZ Rf Antenna RF Antennas
Applications Modem or Wireless Network; ISM, Wi-Fi RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WIFPC-5L10CP39-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 to 5 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details