Pulse Electronics Corporation RF Antennas - ANT3216LL11R2400A ANT3216LL11R2400A

Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 861003-ANT3216LL11R2 400A Series: 3216 Features: 2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 3.68dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8529.10.9100 Other Part Number: 311-4591-6, 311-4591-2, 311-4591-1
Request a Quote Datasheet
Description
Manufacturer: PulseLarsen Antennas Win Source Part Number: 861003-ANT3216LL11R2 400A Series: 3216 Features: 2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 3.68dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8529.10.9100 Other Part Number: 311-4591-6, 311-4591-2, 311-4591-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - ANT3216LL11R2400A
ANT3216LL11R2400A
RF Antennas - ANT3216LL11R2400A ANT3216LL11R2400A
Manufacturer: PulseLarsen Antennas Win Source Part Number: 861003-ANT3216LL11R2 400A Series: 3216 Features: 2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 3.68dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8529.10.9100 Other Part Number: 311-4591-6, 311-4591-2, 311-4591-1

Manufacturer: PulseLarsen Antennas
Win Source Part Number: 861003-ANT3216LL11R2400A
Series: 3216
Features: 2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 3.68dBi Solder Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8529.10.9100
Other Part Number: 311-4591-6, 311-4591-2, 311-4591-1

Buy Now Datasheet
2.45GHZ Rf Antenna - 875-ANT3216LL11R2400A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.45GHZ Rf Antenna
875-ANT3216LL11R2400A
2.45GHZ Rf Antenna 875-ANT3216LL11R2400A
RF ANT 2.45GHZ CER PATCH SLDR Product overview: ANT3216LL11R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216LL11R2400 A can be used for catalog matching and distributor lookup.

RF ANT 2.45GHZ CER PATCH SLDR Product overview: ANT3216LL11R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216LL11R2400A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 311-4591-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4591-1-ND
RF Antennas 311-4591-1-ND
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 3.68dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 3.68dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4591-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4591-6-ND
RF Antennas 311-4591-6-ND
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 3.68dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 3.68dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4591-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4591-2-ND
RF Antennas 311-4591-2-ND
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 3.68dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 3.68dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ANT3216LL11R2400A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 3.68dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 3.68dBi Solder Surface Mount

Buy Now Datasheet
3216 2.4G Ceramic Pifa-C Chip Antenna, Pulse Electronics - 62AK3683 - Newark, An Avnet Company
Chicago, IL, United States
3216 2.4G Ceramic Pifa-C Chip Antenna, Pulse Electronics
62AK3683
3216 2.4G Ceramic Pifa-C Chip Antenna, Pulse Electronics 62AK3683
3216 2.4G CERAMIC PIFA-C CHIP ANTENNA,

3216 2.4G CERAMIC PIFA-C CHIP ANTENNA,

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number ANT3216LL11R2400A 875-ANT3216LL11R2400A 311-4591-1-ND ANT3216LL11R2400A 62AK3683
Product Name RF Antennas - ANT3216LL11R2400A 2.45GHZ Rf Antenna RF Antennas RF Antennas 3216 2.4G Ceramic Pifa-C Chip Antenna, Pulse Electronics
Applications RF Testing Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™ Bluetooth, ISM, Wi-Fi, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details