Pulse Electronics Corporation Rf Antenna ANT3216LL05R5000A

Description
ANTENNA CHIP 5G Product overview: ANT3216LL05R5000A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216LL05R5000 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANTENNA CHIP 5G Product overview: ANT3216LL05R5000A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216LL05R5000 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANTENNA CHIP 5G Product overview: ANT3216LL05R5000A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216LL05R5000 A can be used for catalog matching and distributor lookup.

ANTENNA CHIP 5G Product overview: ANT3216LL05R5000A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216LL05R5000A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-ANT3216LL05R5000ATR-ND - DigiKey
Thief River Falls, MN, United States
5.5GHz ISM Chip RF Antenna 5.71dBi Solder Surface Mount

5.5GHz ISM Chip RF Antenna 5.71dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - ANT3216LL05R5000A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
5.5GHz ISM Chip RF Antenna 5.71dBi Solder Surface Mount

5.5GHz ISM Chip RF Antenna 5.71dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ANT3216LL05R5000A 553-ANT3216LL05R5000ATR-ND ANT3216LL05R5000A
Product Name Rf Antenna RF Antennas RF Antennas
Applications RF Testing ISM ISM
Technology Type Chip Chip
Primary Frequency Range 5500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details