Pulse Electronics Corporation 8.2GHZ Rf Antenna ANT3216LL00R6580A

Description
ANT 6.2~8.2GHZ MONO TYPE00(UWB) Product overview: ANT3216LL00R6580A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 8.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216LL00R6580 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ANT 6.2~8.2GHZ MONO TYPE00(UWB) Product overview: ANT3216LL00R6580A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 8.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216LL00R6580 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8.2GHZ Rf Antenna - 875-ANT3216LL00R6580A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2GHZ Rf Antenna
875-ANT3216LL00R6580A
8.2GHZ Rf Antenna 875-ANT3216LL00R6580A
ANT 6.2~8.2GHZ MONO TYPE00(UWB) Product overview: ANT3216LL00R6580A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 8.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216LL00R6580 A can be used for catalog matching and distributor lookup.

ANT 6.2~8.2GHZ MONO TYPE00(UWB) Product overview: ANT3216LL00R6580A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 8.2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216LL00R6580A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 553-ANT3216LL00R6580ATR-ND - DigiKey
Thief River Falls, MN, United States
433MHz ISM Chip RF Antenna 0.79dBi Solder Surface Mount

433MHz ISM Chip RF Antenna 0.79dBi Solder Surface Mount

Buy Now Datasheet
Ceramic Antenna, 7200Mhz, Linear Rohs Compliant Pulse Electronics - 28AK5569 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Antenna, 7200Mhz, Linear Rohs Compliant Pulse Electronics
28AK5569
Ceramic Antenna, 7200Mhz, Linear Rohs Compliant Pulse Electronics 28AK5569
CERAMIC ANTENNA, 7200MHZ, LINEAR ROHS COMPLIANT: YES

CERAMIC ANTENNA, 7200MHZ, LINEAR ROHS COMPLIANT: YES

Supplier's Site
RF Antennas - ANT3216LL00R6580A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
433MHz ISM Chip RF Antenna 0.79dBi Solder Surface Mount

433MHz ISM Chip RF Antenna 0.79dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 875-ANT3216LL00R6580A 553-ANT3216LL00R6580ATR-ND 28AK5569 ANT3216LL00R6580A
Product Name 8.2GHZ Rf Antenna RF Antennas Ceramic Antenna, 7200Mhz, Linear Rohs Compliant Pulse Electronics RF Antennas
Applications RF Testing ISM ISM
Primary Frequency Range 6200.0 to 8200.0 MHz 7200.0 MHz
Technology Type Chip Chip
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details