Pulse Electronics Corporation RF Antennas ANT3216LL00R2400A

Description
RF ANT 2.45GHZ CHIP SOLDER SMD
Datasheet
Description
RF ANT 2.45GHZ CHIP SOLDER SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF ANT 2.45GHZ CHIP SOLDER SMD

RF ANT 2.45GHZ CHIP SOLDER SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number ANT3216LL00R2400A
Product Name RF Antennas
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC - AWMF-0239 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBLE-212006-01 - CYBLE-212006-01 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 1.9 V 3.6 V
View Details
2 suppliers
RF Receivers - SI4768-A41-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details