Pulse Electronics Corporation RF Antennas ANT3216LL00R2400A

Description
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.05dBi Solder Surface Mount
Request a Quote
Description
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.05dBi Solder Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Antenna, part number ANT3216LL00R2400A, operates within a frequency range of 2.4 to 2.5 GHz, making it suitable for applications such as WiFi, Bluetooth, Zigbee, and ISM band devices. It features an omni-directional radiation pattern and a typical peak gain of 5.05 dBi. The antenna has a compact size of 3.2 x 1.6 x 1.2 mm and is designed for easy integration with tape and reel automatic mounting, compatible with reflow soldering processes. This antenna is RoHS compliant and can operate in temperatures ranging from -40 to 105 degrees Celsius. It has an impedance of 50 Ω and can handle a maximum power of 1 W. The device is constructed with environmentally-friendly leadless termination and can withstand soldering heats of up to 260°C for 10 seconds. The specifications are based on testing conducted on a Pulse evaluation board.

Datasheet Summary
Powered by GS/AI

The Chip Antenna, part number ANT3216LL00R2400A, operates within a frequency range of 2.4 to 2.5 GHz, making it suitable for applications such as WiFi, Bluetooth, Zigbee, and ISM band devices. It features an omni-directional radiation pattern and a typical peak gain of 5.05 dBi. The antenna has a compact size of 3.2 x 1.6 x 1.2 mm and is designed for easy integration with tape and reel automatic mounting, compatible with reflow soldering processes. This antenna is RoHS compliant and can operate in temperatures ranging from -40 to 105 degrees Celsius. It has an impedance of 50 Ω and can handle a maximum power of 1 W. The device is constructed with environmentally-friendly leadless termination and can withstand soldering heats of up to 260°C for 10 seconds. The specifications are based on testing conducted on a Pulse evaluation board.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-4590-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4590-6-ND
RF Antennas 311-4590-6-ND
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.05dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.05dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4590-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4590-2-ND
RF Antennas 311-4590-2-ND
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.05dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.05dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4590-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4590-1-ND
RF Antennas 311-4590-1-ND
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.05dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.05dBi Solder Surface Mount

Buy Now Datasheet
SMD 2.45GHZ Rf Antenna - 875-ANT3216LL00R2400A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.45GHZ Rf Antenna
875-ANT3216LL00R2400A
SMD 2.45GHZ Rf Antenna 875-ANT3216LL00R2400A
RF ANT 2.45GHZ CHIP SOLDER SMD Product overview: ANT3216LL00R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.45GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216LL00R2400 A can be used for catalog matching and distributor lookup.

RF ANT 2.45GHZ CHIP SOLDER SMD Product overview: ANT3216LL00R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.45GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216LL00R2400A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT3216LL00R2400A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.05dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 5.05dBi Solder Surface Mount

Buy Now Datasheet
Chip Antenna, 2.45Ghz, Linear, 3216; Center Frequency Pulse Electronics - 50AK8232 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.45Ghz, Linear, 3216; Center Frequency Pulse Electronics
50AK8232
Chip Antenna, 2.45Ghz, Linear, 3216; Center Frequency Pulse Electronics 50AK8232
CHIP ANTENNA, 2.45GHZ, LINEAR, 3216; Center Frequency:2.45GHz; Antenna Case Size:3216; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 2.45GHZ, LINEAR, 3216; Center Frequency:2.45GHz; Antenna Case Size:3216; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Antenna, 2.45Ghz, Linear, 3216; Center Frequency Pulse Electronics - 50AK8233 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.45Ghz, Linear, 3216; Center Frequency Pulse Electronics
50AK8233
Chip Antenna, 2.45Ghz, Linear, 3216; Center Frequency Pulse Electronics 50AK8233
CHIP ANTENNA, 2.45GHZ, LINEAR, 3216; Center Frequency:2.45GHz; Antenna Case Size:3216; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 2.45GHZ, LINEAR, 3216; Center Frequency:2.45GHz; Antenna Case Size:3216; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 311-4590-6-ND 875-ANT3216LL00R2400A ANT3216LL00R2400A 50AK8232
Product Name RF Antennas SMD 2.45GHZ Rf Antenna RF Antennas Chip Antenna, 2.45Ghz, Linear, 3216; Center Frequency Pulse Electronics
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™ RF Testing Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz 2400.0 to 2500.0 MHz
Gain 5.05 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details