RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT3216A063R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT3216A063R2400
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.335GHz ~ 2.565GHz 1.69dBi Solder Surface Mount
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.335GHz ~ 2.565GHz 1.69dBi Solder Surface Mount
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.335GHz ~ 2.565GHz 1.69dBi Solder Surface Mount
CHIP ANTENNA, 2.45GHZ, LINEAR, 3216; Center Frequency:2.45GHz; Antenna Case Size:3216; Product Range:- RoHS Compliant: Yes
CHIP ANTENNA, 2.45GHZ, LINEAR, 3216; Center Frequency:2.45GHz; Antenna Case Size:3216; Product Range:- RoHS Compliant: Yes
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.335GHz ~ 2.565GHz 1.69dBi Solder Surface Mount
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-ANT3216A063R2400A | 311-1542-1-ND | 50AK8230 | ANT3216A063R2400A | ANT3216A063R2400A |
| Product Name | SMD 2.4GHZ Rf Antenna | RF Antennas | Chip Antenna, 2.45Ghz, Linear, 3216; Center Frequency Pulse Electronics | Others | RF Antennas |
| Applications | RF Testing | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ | Bluetooth, WLAN, Zigbee™ | ||
| Primary Frequency Range | 2335.0 to 2565.0 MHz | 2400.0 MHz | 2500.0 MHz | ||
| Technology Type | Chip | Chip | |||
| Gain | 1.69 dB | 1.69 dB |