Pulse Electronics Corporation RF Antennas ANT2525B00FT2400S

Description
2.45GHz Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 7dBi Pin Adhesive
Description
2.45GHz Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 7dBi Pin Adhesive

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT2525B00FT2400S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 7dBi Pin Adhesive

2.45GHz Ceramic Patch RF Antenna 2.4GHz ~ 2.5GHz 7dBi Pin Adhesive

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT2525B00FT2400S
Product Name RF Antennas
Technology Type Patch; Ceramic Patch
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details