Pulse Electronics Corporation 1.59GHZ Rf Antenna ANT2525B00FT1516S

Description
RF ANT 1.59GHZ CER PATCH PIN ADH Product overview: ANT2525B00FT1516S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.59GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.59GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT2525B00FT1516 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 1.59GHZ CER PATCH PIN ADH Product overview: ANT2525B00FT1516S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.59GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.59GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT2525B00FT1516 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.59GHZ Rf Antenna - 875-ANT2525B00FT1516S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.59GHZ Rf Antenna
875-ANT2525B00FT1516S
1.59GHZ Rf Antenna 875-ANT2525B00FT1516S
RF ANT 1.59GHZ CER PATCH PIN ADH Product overview: ANT2525B00FT1516S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.59GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.59GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT2525B00FT1516 S can be used for catalog matching and distributor lookup.

RF ANT 1.59GHZ CER PATCH PIN ADH Product overview: ANT2525B00FT1516S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.59GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.59GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT2525B00FT1516S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 311-4598-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4598-ND
RF Antennas 311-4598-ND
1.59GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.606GHz 4.66dBi, 4.97dBi Pin Adhesive

1.59GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.606GHz 4.66dBi, 4.97dBi Pin Adhesive

Buy Now Datasheet
RF Antennas - ANT2525B00FT1516S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.59GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.606GHz 4.66dBi, 4.97dBi Pin Adhesive

1.59GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.606GHz 4.66dBi, 4.97dBi Pin Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ANT2525B00FT1516S 311-4598-ND ANT2525B00FT1516S
Product Name 1.59GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing GPS; GLONASS, GPS GLONASS, GPS
Primary Frequency Range 1575.0 to 1606.0 MHz 1590.0 MHz
Technology Type Ceramic Patch Patch Patch; Ceramic Patch
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Multi-Band Antennas - 2766663 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.5 dB
View Details
4G Screwable Puck Antenna with RG174 Cable (L-3MTR) + SMA (M) St. Connector 46mm - ET-LTSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details