Pulse Electronics Corporation RF Antennas ANT2525B00DT1575S

Description
1.58GHz GPS Ceramic Patch RF Antenna 1.577GHz ~ 1.583GHz 5dBic Pin Adhesive
Description
1.58GHz GPS Ceramic Patch RF Antenna 1.577GHz ~ 1.583GHz 5dBic Pin Adhesive

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT2525B00DT1575S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.58GHz GPS Ceramic Patch RF Antenna 1.577GHz ~ 1.583GHz 5dBic Pin Adhesive

1.58GHz GPS Ceramic Patch RF Antenna 1.577GHz ~ 1.583GHz 5dBic Pin Adhesive

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT2525B00DT1575S
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details