RF ANT 1.575/1.602GHZ CER PATCH Product overview: ANT2525B00DT1516S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.602GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.602GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT2525B00DT1516
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.606GHz 5dBi, 4.79dBi Pin Adhesive
1.575GHz, 1.602GHz GLONASS, GPS Ceramic Patch RF Antenna 1.575GHz ~ 1.606GHz 5dBi, 4.79dBi Pin Adhesive
ANTENNA, PATCH, 1.575-1606GHZ, 4.79DBI; Antenna Type:Patch; Frequency Min:1.575GHz; Frequency Max:1.606GHz; Antenna Mounting:SMD; Gain:5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Right Hand Circular RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 875-ANT2525B00DT1516S | 311-1539-ND | ANT2525B00DT1516S | 50AK8229 |
| Product Name | 1.602GHZ Rf Antenna | RF Antennas | RF Antennas | Antenna, Patch, 1.575-1606Ghz, 4.79Dbi; Antenna Type Pulse Electronics |
| Applications | RF Testing | GPS; GLONASS, GPS | GLONASS, GPS | |
| Primary Frequency Range | 1575.0 to 1606.0 MHz | 1575.0 to 1602.0 MHz | 1575.0 to 1606.0 MHz | |
| Technology Type | Ceramic Patch | Patch | Patch; Ceramic Patch |