Pulse Electronics Corporation 1.575GHZ Rf Antenna ANT2525B00BT1575S

Description
RF ANT 1.575GHZ CER PATCH SLD Product overview: ANT2525B00BT1575S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT2525B00BT1575 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 1.575GHZ CER PATCH SLD Product overview: ANT2525B00BT1575S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT2525B00BT1575 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.575GHZ Rf Antenna - 875-ANT2525B00BT1575S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-ANT2525B00BT1575S
1.575GHZ Rf Antenna 875-ANT2525B00BT1575S
RF ANT 1.575GHZ CER PATCH SLD Product overview: ANT2525B00BT1575S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT2525B00BT1575 S can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CER PATCH SLD Product overview: ANT2525B00BT1575S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT2525B00BT1575S can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - 311-1538-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1538-ND
RF Antennas 311-1538-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.57GHz ~ 1.59GHz 5.5dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.57GHz ~ 1.59GHz 5.5dBic Solder Surface Mount

Buy Now Datasheet
RF Antennas - ANT2525B00BT1575S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS Ceramic Patch RF Antenna 1.57GHz ~ 1.59GHz 5.5dBic Solder Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.57GHz ~ 1.59GHz 5.5dBic Solder Surface Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ANT2525B00BT1575S 311-1538-ND ANT2525B00BT1575S
Product Name 1.575GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing GPS; GPS GPS
Primary Frequency Range 1570.0 to 1590.0 MHz 1575.0 MHz
Technology Type Ceramic Patch Patch Patch; Ceramic Patch
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, Wi-Fi, CDMA 1900, GSM 900, IoT, CDMA 850, UMTS, M2M, GSM, WLAN, Cellular, GSM 1800, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details