Pulse Electronics Corporation RF Antennas ANT2112A010B0918A

Description
900MHz, 1.8GHz Chip RF Antenna 885MHz ~ 915MHz, 1.715GHz ~ 1.885GHz 0.5dBi, 1dBi Solder Surface Mount
Request a Quote Datasheet
Description
900MHz, 1.8GHz Chip RF Antenna 885MHz ~ 915MHz, 1.715GHz ~ 1.885GHz 0.5dBi, 1dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-1535-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1535-ND
RF Antennas 311-1535-ND
900MHz, 1.8GHz Chip RF Antenna 885MHz ~ 915MHz, 1.715GHz ~ 1.885GHz 0.5dBi, 1dBi Solder Surface Mount

900MHz, 1.8GHz Chip RF Antenna 885MHz ~ 915MHz, 1.715GHz ~ 1.885GHz 0.5dBi, 1dBi Solder Surface Mount

Buy Now Datasheet
900MHZ 1.8GHZ Rf Antenna - 875-ANT2112A010B0918A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MHZ 1.8GHZ Rf Antenna
875-ANT2112A010B0918A
900MHZ 1.8GHZ Rf Antenna 875-ANT2112A010B0918A
RF ANT 900MHZ/1.8GHZ CHIP SLD Product overview: ANT2112A010B0918A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ, 1.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT2112A010B0918 A can be used for catalog matching and distributor lookup.

RF ANT 900MHZ/1.8GHZ CHIP SLD Product overview: ANT2112A010B0918A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ, 1.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 900MHZ, 1.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT2112A010B0918A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
ANT2112A010B0918A
RF/IF and RFID - RF Antennas ANT2112A010B0918A
Win Source Part Number: 1000857-ANT2112A010B 0918A Category: RF/IF and RFID>RF Antennas Series: 2112 Termination: Solder Package: Bulk Standard Package: 50 Mounting: SMD (SMT) Power - Max: 4 W Frequency Range: 885MHz ~ 915MHz, 1.715GHz ~ 1.885GHz Return Loss: -6.543dB, -9.217dB Height (Max): 0.020" (0.50mm) Frequency Group: UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz) Frequency (Center/Band): 900MHz, 1.8GHz Antenna Type: Chip Number of Bands: 2 Gain: 0.5dBi, 1dBi ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: CAN4313284109181B,31 1-1535

Win Source Part Number: 1000857-ANT2112A010B0918A
Category: RF/IF and RFID>RF Antennas
Series: 2112
Termination: Solder
Package: Bulk
Standard Package: 50
Mounting: SMD (SMT)
Power - Max: 4 W
Frequency Range: 885MHz ~ 915MHz, 1.715GHz ~ 1.885GHz
Return Loss: -6.543dB, -9.217dB
Height (Max): 0.020" (0.50mm)
Frequency Group: UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz)
Frequency (Center/Band): 900MHz, 1.8GHz
Antenna Type: Chip
Number of Bands: 2
Gain: 0.5dBi, 1dBi
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: PulseLarsen Antennas
Other Names: CAN4313284109181B,311-1535

Buy Now Datasheet
RF Antennas - ANT2112A010B0918A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
900MHz, 1.8GHz Chip RF Antenna 885MHz ~ 915MHz, 1.715GHz ~ 1.885GHz 0.5dBi, 1dBi Solder Surface Mount

900MHz, 1.8GHz Chip RF Antenna 885MHz ~ 915MHz, 1.715GHz ~ 1.885GHz 0.5dBi, 1dBi Solder Surface Mount

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 311-1535-ND 875-ANT2112A010B0918A ANT2112A010B0918A ANT2112A010B0918A
Product Name RF Antennas 900MHZ 1.8GHZ Rf Antenna RF/IF and RFID - RF Antennas RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 900.0 to 1800.0 MHz 885.0 to 1885.0 MHz
Gain 0.5000 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 5dbi PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8685PC-5L10CP40-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
Antennas - ANT-5GW-FPC-V200M4 - TE Connectivity
Specs
Applications 5G, LTE, Cellular
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers