Pulse Electronics Corporation RF/IF and RFID - RF Antennas ANT2012LL13R2400A

Description
Win Source Part Number: 1125790-ANT2012LL13R 2400A Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Applications: Bluetooth, WLAN, Zigbee™ Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 1 W Frequency Range: 2.408GHz ~ 2.492GHz Return Loss: -22dB Height (Max): 0.039" (1.00mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 2.72dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: 311-1534-6,311-1534- 2,CAN4311714132454K, 311-1534-1
Request a Quote Datasheet
Description
Win Source Part Number: 1125790-ANT2012LL13R 2400A Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Applications: Bluetooth, WLAN, Zigbee™ Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 1 W Frequency Range: 2.408GHz ~ 2.492GHz Return Loss: -22dB Height (Max): 0.039" (1.00mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 2.72dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: 311-1534-6,311-1534- 2,CAN4311714132454K, 311-1534-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
ANT2012LL13R2400A
RF/IF and RFID - RF Antennas ANT2012LL13R2400A
Win Source Part Number: 1125790-ANT2012LL13R 2400A Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Applications: Bluetooth, WLAN, Zigbee™ Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 1 W Frequency Range: 2.408GHz ~ 2.492GHz Return Loss: -22dB Height (Max): 0.039" (1.00mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 2.72dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: 311-1534-6,311-1534- 2,CAN4311714132454K, 311-1534-1

Win Source Part Number: 1125790-ANT2012LL13R2400A
Category: RF/IF and RFID>RF Antennas
Termination: Solder
Package: Tape & Reel
Applications: Bluetooth, WLAN, Zigbee™
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 1 W
Frequency Range: 2.408GHz ~ 2.492GHz
Return Loss: -22dB
Height (Max): 0.039" (1.00mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 2.72dBi
RF Family/Standard: 802.15.4, Bluetooth, WiFi
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: PulseLarsen Antennas
Other Names: 311-1534-6,311-1534-2,CAN4311714132454K,311-1534-1

Buy Now Datasheet
RF Antennas - 311-1534-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1534-6-ND
RF Antennas 311-1534-6-ND
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.72dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.72dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-1534-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1534-1-ND
RF Antennas 311-1534-1-ND
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.72dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.72dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-1534-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1534-2-ND
RF Antennas 311-1534-2-ND
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.72dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.72dBi Solder Surface Mount

Buy Now Datasheet
SMD 2.4GHZ Rf Antenna - 875-ANT2012LL13R2400A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4GHZ Rf Antenna
875-ANT2012LL13R2400A
SMD 2.4GHZ Rf Antenna 875-ANT2012LL13R2400A
RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT2012LL13R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT2012LL13R2400 A can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ CHIP SOLDER SMD Product overview: ANT2012LL13R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT2012LL13R2400A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ANT2012LL13R2400A

ANT2012LL13R2400A

Supplier's Site
Chip Antenna, 2.45Ghz, Linear, 2012; Center Frequency Pulse Electronics - 50AK8227 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.45Ghz, Linear, 2012; Center Frequency Pulse Electronics
50AK8227
Chip Antenna, 2.45Ghz, Linear, 2012; Center Frequency Pulse Electronics 50AK8227
CHIP ANTENNA, 2.45GHZ, LINEAR, 2012; Center Frequency:2.4GHz; Antenna Case Size:2012; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 2.45GHZ, LINEAR, 2012; Center Frequency:2.4GHz; Antenna Case Size:2012; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Antenna, 2.45Ghz, Linear, 2012; Center Frequency Pulse Electronics - 50AK8228 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 2.45Ghz, Linear, 2012; Center Frequency Pulse Electronics
50AK8228
Chip Antenna, 2.45Ghz, Linear, 2012; Center Frequency Pulse Electronics 50AK8228
CHIP ANTENNA, 2.45GHZ, LINEAR, 2012; Center Frequency:2.45GHz; Antenna Case Size:2012; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 2.45GHZ, LINEAR, 2012; Center Frequency:2.45GHz; Antenna Case Size:2012; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - ANT2012LL13R2400A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.72dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.408GHz ~ 2.492GHz 2.72dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number ANT2012LL13R2400A 311-1534-6-ND 875-ANT2012LL13R2400A ANT2012LL13R2400A 50AK8227 ANT2012LL13R2400A
Product Name RF/IF and RFID - RF Antennas RF Antennas SMD 2.4GHZ Rf Antenna Others Chip Antenna, 2.45Ghz, Linear, 2012; Center Frequency Pulse Electronics RF Antennas
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz 2408.0 to 2492.0 MHz
Gain 2.72 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details