Pulse Electronics Corporation RF Antennas ANT1818B00DT1575S

Description
1.58GHz GPS Ceramic Patch RF Antenna 1.577GHz ~ 1.583GHz 4dBic Pin Adhesive
Description
1.58GHz GPS Ceramic Patch RF Antenna 1.577GHz ~ 1.583GHz 4dBic Pin Adhesive

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT1818B00DT1575S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.58GHz GPS Ceramic Patch RF Antenna 1.577GHz ~ 1.583GHz 4dBic Pin Adhesive

1.58GHz GPS Ceramic Patch RF Antenna 1.577GHz ~ 1.583GHz 4dBic Pin Adhesive

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT1818B00DT1575S
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

GSM PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-GSFPC-5L10CP5-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 3 dB
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers
Antennas - 2344655-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
iANT216 - iant216 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 6000.0 MHz
View Details