Pulse Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules ANT1818B00DT1516S

Description
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Frequency Group: UHF (2 GHz ~ 3 GHz) Frequency Range: 863MHz ~ 873MHz Antenna Type: Puck Return Loss: 30dB RF Family/Standard: General ISM > 1GHZ
Request a Quote
Description
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Frequency Group: UHF (2 GHz ~ 3 GHz) Frequency Range: 863MHz ~ 873MHz Antenna Type: Puck Return Loss: 30dB RF Family/Standard: General ISM > 1GHZ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Frequency Group: UHF (2 GHz ~ 3 GHz) Frequency Range: 863MHz ~ 873MHz Antenna Type: Puck Return Loss: 30dB RF Family/Standard: General ISM > 1GHZ

Category: Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Frequency Group: UHF (2 GHz ~ 3 GHz)
Frequency Range: 863MHz ~ 873MHz
Antenna Type: Puck
Return Loss: 30dB
RF Family/Standard: General ISM > 1GHZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers, Microprocessor, FPGA Modules
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA728N9 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Supply Voltage 2.7 to 5.5 volts
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details