Pulse Electronics Corporation RF Antennas ANT1608LL14R2400A

Description
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-4588-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4588-2-ND
RF Antennas 311-4588-2-ND
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4588-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4588-1-ND
RF Antennas 311-4588-1-ND
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4588-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4588-6-ND
RF Antennas 311-4588-6-ND
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
SMD 2.45GHZ Rf Antenna - 875-ANT1608LL14R2400A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.45GHZ Rf Antenna
875-ANT1608LL14R2400A
SMD 2.45GHZ Rf Antenna 875-ANT1608LL14R2400A
RF ANT 2.45GHZ CHIP SOLDER SMD Product overview: ANT1608LL14R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.45GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1608LL14R2400 A can be used for catalog matching and distributor lookup.

RF ANT 2.45GHZ CHIP SOLDER SMD Product overview: ANT1608LL14R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.45GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.45GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1608LL14R2400A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
ANT1608LL14R2400A
RF/IF and RFID - RF Antennas ANT1608LL14R2400A
Win Source Part Number: 1112959-ANT1608LL14R 2400A Category: RF/IF and RFID>RF Antennas Series: 1608 Termination: Solder Package: Tape & Reel Applications: Bluetooth, ISM, Wi-Fi, Zigbee™ Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 1 W Frequency Range: 2.4GHz ~ 2.5GHz Height (Max): 0.016" (0.40mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.45GHz Antenna Type: Chip Number of Bands: 1 VSWR: 6 Gain: 2dBi RF Family/Standard: 802.15.4, Bluetooth, General ISM, WiFi ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: PulseLarsen Antennas Other Names: 311-4588-1,311-4588- 6,311-4588-2

Win Source Part Number: 1112959-ANT1608LL14R2400A
Category: RF/IF and RFID>RF Antennas
Series: 1608
Termination: Solder
Package: Tape & Reel
Applications: Bluetooth, ISM, Wi-Fi, Zigbee™
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 1 W
Frequency Range: 2.4GHz ~ 2.5GHz
Height (Max): 0.016" (0.40mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.45GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 6
Gain: 2dBi
RF Family/Standard: 802.15.4, Bluetooth, General ISM, WiFi
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: PulseLarsen Antennas
Other Names: 311-4588-1,311-4588-6,311-4588-2

Buy Now Datasheet
RF Antennas - ANT1608LL14R2400A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.45GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 311-4588-2-ND 875-ANT1608LL14R2400A ANT1608LL14R2400A ANT1608LL14R2400A
Product Name RF Antennas SMD 2.45GHZ Rf Antenna RF/IF and RFID - RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™ RF Testing Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 MHz 2400.0 to 2500.0 MHz
Gain 2 dB
VSWR 6 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details