Pulse Electronics Corporation RF/IF and RFID - RF Antennas ANT1515JB05BGNSSA

Description
Win Source Part Number: 1070454-ANT1515JB05B GNSSA Category: RF/IF and RFID>RF Antennas Series: * Package: Box Standard Package: 25 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Mfr: PulseLarsen Antennas Other Names: 1837-ANT1515JB05BGNS SA
Request a Quote
Description
Win Source Part Number: 1070454-ANT1515JB05B GNSSA Category: RF/IF and RFID>RF Antennas Series: * Package: Box Standard Package: 25 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Mfr: PulseLarsen Antennas Other Names: 1837-ANT1515JB05BGNS SA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
ANT1515JB05BGNSSA
RF/IF and RFID - RF Antennas ANT1515JB05BGNSSA
Win Source Part Number: 1070454-ANT1515JB05B GNSSA Category: RF/IF and RFID>RF Antennas Series: * Package: Box Standard Package: 25 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Mfr: PulseLarsen Antennas Other Names: 1837-ANT1515JB05BGNS SA

Win Source Part Number: 1070454-ANT1515JB05BGNSSA
Category: RF/IF and RFID>RF Antennas
Series: *
Package: Box
Standard Package: 25
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Mfr: PulseLarsen Antennas
Other Names: 1837-ANT1515JB05BGNSSA

Buy Now
ANTENNA PATCH 15156.6 GNSS Product overview: ANT1515JB05BGNSSA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1515JB05BGNSS A can be used for catalog matching and distributor lookup.

ANTENNA PATCH 15156.6 GNSS Product overview: ANT1515JB05BGNSSA from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1515JB05BGNSSA can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - ANT1515JB05BGNSSA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number ANT1515JB05BGNSSA 875-ANT1515JB05BGNSSA ANT1515JB05BGNSSA
Product Name RF/IF and RFID - RF Antennas Rf Antenna RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details