Pulse Electronics Corporation 1.575GHZ Rf Antenna ANT1212JB27B1575A

Description
RF ANT 1.575GHZ CER PATCH IPEX Product overview: ANT1212JB27B1575A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1212JB27B1575 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 1.575GHZ CER PATCH IPEX Product overview: ANT1212JB27B1575A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1212JB27B1575 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.575GHZ Rf Antenna - 875-ANT1212JB27B1575A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.575GHZ Rf Antenna
875-ANT1212JB27B1575A
1.575GHZ Rf Antenna 875-ANT1212JB27B1575A
RF ANT 1.575GHZ CER PATCH IPEX Product overview: ANT1212JB27B1575A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1212JB27B1575 A can be used for catalog matching and distributor lookup.

RF ANT 1.575GHZ CER PATCH IPEX Product overview: ANT1212JB27B1575A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.575GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.575GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1212JB27B1575A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 311-1527-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1527-ND
RF Antennas 311-1527-ND
1.575GHz GPS Ceramic Patch RF Antenna 1.569GHz ~ 1.581GHz -4.56dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.569GHz ~ 1.581GHz -4.56dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet
RF Antennas - ANT1212JB27B1575A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.575GHz GPS Ceramic Patch RF Antenna 1.569GHz ~ 1.581GHz -4.56dBic U.FL (UMCC), IPEX MHF1 Surface Mount

1.575GHz GPS Ceramic Patch RF Antenna 1.569GHz ~ 1.581GHz -4.56dBic U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ANT1212JB27B1575A 311-1527-ND ANT1212JB27B1575A
Product Name 1.575GHZ Rf Antenna RF Antennas RF Antennas
Applications RF Testing GPS; GPS GPS
Primary Frequency Range 1569.0 to 1581.0 MHz 1575.0 MHz
Technology Type Ceramic Patch Patch Patch; Ceramic Patch
Gain -4.56 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-YS8963 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 3-Element
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details