Pulse Electronics Corporation 1.58GHZ Rf Antenna ANT1212B00FT1575S

Description
RF ANT 1.58GHZ CER PATCH PIN ADH Product overview: ANT1212B00FT1575S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.58GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.58GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1212B00FT1575 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 1.58GHZ CER PATCH PIN ADH Product overview: ANT1212B00FT1575S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.58GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.58GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1212B00FT1575 S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.58GHZ Rf Antenna - 875-ANT1212B00FT1575S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.58GHZ Rf Antenna
875-ANT1212B00FT1575S
1.58GHZ Rf Antenna 875-ANT1212B00FT1575S
RF ANT 1.58GHZ CER PATCH PIN ADH Product overview: ANT1212B00FT1575S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.58GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.58GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1212B00FT1575 S can be used for catalog matching and distributor lookup.

RF ANT 1.58GHZ CER PATCH PIN ADH Product overview: ANT1212B00FT1575S from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.58GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.58GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1212B00FT1575S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT1212B00FT1575S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.58GHz GPS Ceramic Patch RF Antenna -1.5dBi Pin Adhesive

1.58GHz GPS Ceramic Patch RF Antenna -1.5dBi Pin Adhesive

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-ANT1212B00FT1575S ANT1212B00FT1575S
Product Name 1.58GHZ Rf Antenna RF Antennas
Applications RF Testing GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-FG24008 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details