Pulse Electronics Corporation RF Antennas ANT1204LL20R0433A

Description
433MHz ISM Chip RF Antenna 0.83dBi Solder Surface Mount
Request a Quote Datasheet
Description
433MHz ISM Chip RF Antenna 0.83dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-4604-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4604-2-ND
RF Antennas 311-4604-2-ND
433MHz ISM Chip RF Antenna 0.83dBi Solder Surface Mount

433MHz ISM Chip RF Antenna 0.83dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4604-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4604-1-ND
RF Antennas 311-4604-1-ND
433MHz ISM Chip RF Antenna 0.83dBi Solder Surface Mount

433MHz ISM Chip RF Antenna 0.83dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4604-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4604-6-ND
RF Antennas 311-4604-6-ND
433MHz ISM Chip RF Antenna 0.83dBi Solder Surface Mount

433MHz ISM Chip RF Antenna 0.83dBi Solder Surface Mount

Buy Now Datasheet
SMD 433MHZ Rf Antenna - 875-ANT1204LL20R0433A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 433MHZ Rf Antenna
875-ANT1204LL20R0433A
SMD 433MHZ Rf Antenna 875-ANT1204LL20R0433A
RF ANT 433MHZ CHIP SOLDER SMD Product overview: ANT1204LL20R0433A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204LL20R0433 A can be used for catalog matching and distributor lookup.

RF ANT 433MHZ CHIP SOLDER SMD Product overview: ANT1204LL20R0433A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 433MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204LL20R0433A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT1204LL20R0433A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
433MHz ISM Chip RF Antenna 0.83dBi Solder Surface Mount

433MHz ISM Chip RF Antenna 0.83dBi Solder Surface Mount

Buy Now Datasheet
Chip Antenna, 433Mhz, Linear, 1204; Center Frequency Pulse Electronics - 50AK8223 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 433Mhz, Linear, 1204; Center Frequency Pulse Electronics
50AK8223
Chip Antenna, 433Mhz, Linear, 1204; Center Frequency Pulse Electronics 50AK8223
CHIP ANTENNA, 433MHZ, LINEAR, 1204; Center Frequency:433MHz; Antenna Case Size:1204; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 433MHZ, LINEAR, 1204; Center Frequency:433MHz; Antenna Case Size:1204; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Antenna, 433Mhz, Linear, 1204; Center Frequency Pulse Electronics - 50AK8222 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, 433Mhz, Linear, 1204; Center Frequency Pulse Electronics
50AK8222
Chip Antenna, 433Mhz, Linear, 1204; Center Frequency Pulse Electronics 50AK8222
CHIP ANTENNA, 433MHZ, LINEAR, 1204; Center Frequency:433MHz; Antenna Case Size:1204; Product Range:- RoHS Compliant: Yes

CHIP ANTENNA, 433MHZ, LINEAR, 1204; Center Frequency:433MHz; Antenna Case Size:1204; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number 311-4604-2-ND 875-ANT1204LL20R0433A ANT1204LL20R0433A 50AK8223
Product Name RF Antennas SMD 433MHZ Rf Antenna RF Antennas Chip Antenna, 433Mhz, Linear, 1204; Center Frequency Pulse Electronics
Applications ISM RF Testing ISM
Primary Frequency Range 433.0 MHz
Gain 0.8300 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 12dBi Outdoor Patch Panel Antenna With N Female St. Connector - ET-WI12OP-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM & GPRS Antennas - 228164 - RS Components, Ltd.
Specs
Applications Basestation
Gain 2 dB
Form Factor / Mounting Internal
View Details