Pulse Electronics Corporation RF Antennas ANT1204LL16R0870A

Description
870MHz ISM Chip RF Antenna 1.05dBi Solder Surface Mount
Request a Quote Datasheet
Description
870MHz ISM Chip RF Antenna 1.05dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-ANT1204LL16R0870ATR-ND - DigiKey
Thief River Falls, MN, United States
870MHz ISM Chip RF Antenna 1.05dBi Solder Surface Mount

870MHz ISM Chip RF Antenna 1.05dBi Solder Surface Mount

Buy Now Datasheet
SMD 870MHZ Rf Antenna - 875-ANT1204LL16R0870A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 870MHZ Rf Antenna
875-ANT1204LL16R0870A
SMD 870MHZ Rf Antenna 875-ANT1204LL16R0870A
RF ANT 870MHZ CHIP SOLDER SMD Product overview: ANT1204LL16R0870A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204LL16R0870 A can be used for catalog matching and distributor lookup.

RF ANT 870MHZ CHIP SOLDER SMD Product overview: ANT1204LL16R0870A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204LL16R0870A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT1204LL16R0870A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
870MHz ISM Chip RF Antenna 1.05dBi Solder Surface Mount

870MHz ISM Chip RF Antenna 1.05dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 553-ANT1204LL16R0870ATR-ND 875-ANT1204LL16R0870A ANT1204LL16R0870A
Product Name RF Antennas SMD 870MHZ Rf Antenna RF Antennas
Applications ISM RF Testing ISM
Primary Frequency Range 870.0 MHz
Gain 1.05 dB
Unlock Full Specs
to access all available technical data

Similar Products

3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Double Ridge Guide Horn Antenna - ModelSAS-570 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antennas - 2195771-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM, CDMA 1900, UMT, Bluetooth, Cellular, GSM 900, UMTS, GSM 1800, ZigBee, CDMA 850, DECT EU
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details