Pulse Electronics Corporation RF Antennas ANT1204LL08R0870A

Description
870MHz Chip RF Antenna 853MHz ~ 887MHz 1.51dBi Solder Surface Mount
Request a Quote Datasheet
Description
870MHz Chip RF Antenna 853MHz ~ 887MHz 1.51dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-1526-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1526-2-ND
RF Antennas 311-1526-2-ND
870MHz Chip RF Antenna 853MHz ~ 887MHz 1.51dBi Solder Surface Mount

870MHz Chip RF Antenna 853MHz ~ 887MHz 1.51dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-1526-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1526-1-ND
RF Antennas 311-1526-1-ND
870MHz Chip RF Antenna 853MHz ~ 887MHz 1.51dBi Solder Surface Mount

870MHz Chip RF Antenna 853MHz ~ 887MHz 1.51dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-1526-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-1526-6-ND
RF Antennas 311-1526-6-ND
870MHz Chip RF Antenna 853MHz ~ 887MHz 1.51dBi Solder Surface Mount

870MHz Chip RF Antenna 853MHz ~ 887MHz 1.51dBi Solder Surface Mount

Buy Now Datasheet
SMD 870MHZ Rf Antenna - 875-ANT1204LL08R0870A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 870MHZ Rf Antenna
875-ANT1204LL08R0870A
SMD 870MHZ Rf Antenna 875-ANT1204LL08R0870A
RF ANT 870MHZ CHIP SOLDER SMD Product overview: ANT1204LL08R0870A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204LL08R0870 A can be used for catalog matching and distributor lookup.

RF ANT 870MHZ CHIP SOLDER SMD Product overview: ANT1204LL08R0870A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 870MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 870MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1204LL08R0870A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT1204LL08R0870A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
870MHz Chip RF Antenna 853MHz ~ 887MHz 1.51dBi Solder Surface Mount

870MHz Chip RF Antenna 853MHz ~ 887MHz 1.51dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 311-1526-2-ND 875-ANT1204LL08R0870A ANT1204LL08R0870A
Product Name RF Antennas SMD 870MHZ Rf Antenna RF Antennas
Applications RF Antennas RF Testing
Primary Frequency Range 870.0 MHz 853.0 to 887.0 MHz
Gain 1.51 dB
VSWR 1.92 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details