Pulse Electronics Corporation RF Antennas ANT1005LL14R2400A

Description
2.442GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 2.21dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.442GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 2.21dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 311-4587-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4587-2-ND
RF Antennas 311-4587-2-ND
2.442GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 2.21dBi Solder Surface Mount

2.442GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 2.21dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4587-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4587-6-ND
RF Antennas 311-4587-6-ND
2.442GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 2.21dBi Solder Surface Mount

2.442GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 2.21dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 311-4587-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
311-4587-1-ND
RF Antennas 311-4587-1-ND
2.442GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 2.21dBi Solder Surface Mount

2.442GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 2.21dBi Solder Surface Mount

Buy Now Datasheet
RF and Wireless - RF Antennas - ANT1005LL14R2400A - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Antennas
ANT1005LL14R2400A
RF and Wireless - RF Antennas ANT1005LL14R2400A
Win Source Part Number: 1373183-ANT1005LL14R 2400A Category: RF and Wireless - RF Antennas Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: 1005 Package: Tape & Reel Product Status: Active Base Product Number: ANT1005 Mounting Type: Surface Mount HTSUS: 8529.10.9100 Applications: Bluetooth, ISM, Wi-Fi, Zigbee™ REACH Status: REACH Unaffected ECCN: EAR99 Termination: Solder Power - Max: 1 W RF Family/Standard: 802.15.4, Bluetooth, General ISM, WiFi Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.442GHz Frequency Range: 2.4GHz ~ 2.484GHz Antenna Type: Chip Number of Bands: 1 VSWR: 3 Gain: 2.21dBi Height (Max): 0.015" (0.37mm)

Win Source Part Number: 1373183-ANT1005LL14R2400A
Category: RF and Wireless - RF Antennas
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: 1005
Package: Tape & Reel
Product Status: Active
Base Product Number: ANT1005
Mounting Type: Surface Mount
HTSUS: 8529.10.9100
Applications: Bluetooth, ISM, Wi-Fi, Zigbee™
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: Solder
Power - Max: 1 W
RF Family/Standard: 802.15.4, Bluetooth, General ISM, WiFi
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.442GHz
Frequency Range: 2.4GHz ~ 2.484GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 3
Gain: 2.21dBi
Height (Max): 0.015" (0.37mm)

Buy Now Datasheet
SMD 2.442GHZ Rf Antenna - 875-ANT1005LL14R2400A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.442GHZ Rf Antenna
875-ANT1005LL14R2400A
SMD 2.442GHZ Rf Antenna 875-ANT1005LL14R2400A
RF ANT 2.442GHZ CHIP SOLDER SMD Product overview: ANT1005LL14R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.442GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.442GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1005LL14R2400 A can be used for catalog matching and distributor lookup.

RF ANT 2.442GHZ CHIP SOLDER SMD Product overview: ANT1005LL14R2400A from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.442GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.442GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT1005LL14R2400A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT1005LL14R2400A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.442GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 2.21dBi Solder Surface Mount

2.442GHz Bluetooth, ISM, Wi-Fi, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 2.21dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 311-4587-2-ND ANT1005LL14R2400A 875-ANT1005LL14R2400A ANT1005LL14R2400A
Product Name RF Antennas RF and Wireless - RF Antennas SMD 2.442GHZ Rf Antenna RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™ RF Testing Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2442.0 MHz 2400.0 to 2484.0 MHz
Gain 2.21 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details