Pulse Electronics Corporation RF Antennas ANT1003LL05R2455A

Description
2.45GHz, 5.5125GHz Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2.5dBi, 2.48dBi Solder Surface Mount
Description
2.45GHz, 5.5125GHz Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2.5dBi, 2.48dBi Solder Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - ANT1003LL05R2455A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz, 5.5125GHz Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2.5dBi, 2.48dBi Solder Surface Mount

2.45GHz, 5.5125GHz Chip RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2.5dBi, 2.48dBi Solder Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number ANT1003LL05R2455A
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details