Pulse Electronics Corporation Fixed Inductors AMRU001010404R7MA1

Description
4.7µH Shielded Wirewound Inductor 9A 16mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 9A 16mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AMRU001010404R7MA1TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 9A 16mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 9A 16mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AMRU001010404R7MA1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details