Pulse Electronics Corporation Fixed Inductors AMRU000606302R2MA1

Description
2.2µH Shielded Wirewound Inductor 8A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 8A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AMRU000606302R2MA1TR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 8A 20mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 8A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-AMRU000606302R2MA1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 8A 20 MOHM SMD

FIXED IND 2.2UH 8A 20 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-AMRU000606302R2MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 8A 20 MOHM SMD

FIXED IND 2.2UH 8A 20 MOHM SMD

Buy Now Datasheet
Inductor and Choke - 71-AMRU000606302R2MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-AMRU000606302R2MA1
Inductor and Choke 71-AMRU000606302R2MA1
INDUCTOR POWER Product overview: AMRU000606302R2MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AMRU000606302R2MA 1 can be used for catalog matching and distributor lookup.

INDUCTOR POWER Product overview: AMRU000606302R2MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-AMRU000606302R2MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-AMRU000606302R2MA1TR-ND 71-AMRU000606302R2MA1
Product Name Fixed Inductors Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers