Pulse Electronics Corporation Fixed Inductors AMRU000606301R0MA1

Description
1µH Shielded Wirewound Inductor 10A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 10A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AMRU000606301R0MA1TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 10A 10mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 10A 10mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-AMRU000606301R0MA1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 10A 10 MOHM SMD

FIXED IND 1UH 10A 10 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-AMRU000606301R0MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 10A 10 MOHM SMD

FIXED IND 1UH 10A 10 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AMRU000606301R0MA1TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details