Pulse Electronics Corporation Fixed Inductors AMRU00040412R47MA1

Description
470nH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AMRU00040412R47MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-AMRU00040412R47MA1TR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-AMRU00040412R47MA1CT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 5A 20mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AMRU00040412R47MA1DKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6000 to ? microH
DCR 0.2020 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details