Pulse Electronics Corporation Fixed Inductors AMMA000505301R0MV1

Description
1µH Shielded Wirewound Inductor 9.2A 13.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 9.2A 13.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AMMA000505301R0MV1TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 9.2A 13.7mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 9.2A 13.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-AMMA000505301R0MV1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 9.2A 13.7 MOHM SMD

FIXED IND 1UH 9.2A 13.7 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-AMMA000505301R0MV1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 9.2A 13.7 MOHM SMD

FIXED IND 1UH 9.2A 13.7 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AMMA000505301R0MV1TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details