Pulse Electronics Corporation Fixed Inductors AKPB002012103R3MA2

Description
3.3µH Shielded Multilayer Inductor 800mA 240mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Multilayer Inductor 800mA 240mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AKPB002012103R3MA2TR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Multilayer Inductor 800mA 240mOhm 0805 (2012 Metric)

3.3µH Shielded Multilayer Inductor 800mA 240mOhm 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 553-AKPB002012103R3MA2CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 800MA 240 MOHM

FIXED IND 3.3UH 800MA 240 MOHM

Buy Now Datasheet
Fixed Inductors - 553-AKPB002012103R3MA2DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 800MA 240 MOHM

FIXED IND 3.3UH 800MA 240 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AKPB002012103R3MA2TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-683900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details