Pulse Electronics Corporation Fixed Inductors AKPB002012101R0MA2

Description
1µH Shielded Multilayer Inductor 1.2A 120mOhm 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 1.2A 120mOhm 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AKPB002012101R0MA2TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 1.2A 120mOhm 0805 (2012 Metric)

1µH Shielded Multilayer Inductor 1.2A 120mOhm 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AKPB002012101R0MA2TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 33.16 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details