Pulse Electronics Corporation Fixed Inductors AKPB001608DZ1R0MA2

Description
1µH Shielded Multilayer Inductor 950mA 200mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µH Shielded Multilayer Inductor 950mA 200mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AKPB001608DZ1R0MA2TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 950mA 200mOhm 0603 (1608 Metric)

1µH Shielded Multilayer Inductor 950mA 200mOhm 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AKPB001608DZ1R0MA2TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details