Pulse Electronics Corporation Fixed Inductors AFSI001211091R5M05

Description
1.5µH Shielded Wirewound Inductor 33A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 33A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AFSI001211091R5M05TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 33A 2.5mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 33A 2.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-AFSI001211091R5M05DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 33A 2.5 MOHM SMD

FIXED IND 1.5UH 33A 2.5 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-AFSI001211091R5M05CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.5UH 33A 2.5 MOHM SMD

FIXED IND 1.5UH 33A 2.5 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AFSI001211091R5M05TR-ND
Product Name Fixed Inductors
Operating Temperature -50 to 155 C (-58 to 311 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1088-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details