Pulse Electronics Corporation Fixed Inductors AFSI000909084R7M05

Description
4.7µH Shielded Wirewound Inductor 15A 8.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 15A 8.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-AFSI000909084R7M05TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 15A 8.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 15A 8.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-AFSI000909084R7M05CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 15A 8.5 MOHM SMD

FIXED IND 4.7UH 15A 8.5 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-AFSI000909084R7M05DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 15A 8.5 MOHM SMD

FIXED IND 4.7UH 15A 8.5 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-AFSI000909084R7M05TR-ND
Product Name Fixed Inductors
Operating Temperature -50 to 155 C (-58 to 311 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

760mA Inductor and Choke - 71-0402CS-5N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details