6.8µH Shielded Wirewound Inductor 45A 1.9mOhm Max Radial
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-AFDI003030126R8M04TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -50 to 155 C (-58 to 311 F) |
| Mounting Option | Through Hole |
| Core Material | Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |